DS 3013

Zinc alloys for pressure die casting

inactive, Most Current
Organization: DS
Publication Date: 1 January 1975
Status: inactive
Page Count: 8
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

The standard specifies the chemical composition and the mechanical properties for two zinc alloys for pressure die casting. In two appendices there is given information of other properties and a survey of certain foreign standard alloys which corresponds to those of DS 3013.

Document History

DS 3013
January 1, 1975
Zinc alloys for pressure die casting
The standard specifies the chemical composition and the mechanical properties for two zinc alloys for pressure die casting. In two appendices there is given information of other properties and a...
Advertisement