BSI - BS EN 2888
Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature) / 425 Degrees C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 September 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
August 31, 2006
Metric Bolts, normal hexagon head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C
A description is not available for this item.
BS EN 2888
September 15, 1995
Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.