ASTM International - ASTM A811-03
Standard Specification for Soft Magnetic Iron Parts Fabricated by Powder Metallurgy (P/M) Techniques
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
1.1 This specification covers parts produced from iron powder metallurgy materials.
1.2 This specification deals with P/M parts in the sintered or annealed condition. Should the sintered parts be subjected to any secondary operation that causes mechanical strain, such as machining or sizing, they should be resintered or annealed.
1.3 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.
abstract:
This specification covers soft magnetic iron parts fabricated by powder metallurgy (P/M) techniques. The material shall conform to the chemical composition requirements. The density of P/M parts... View More
Document History