AAMI - EC53

ECG cables and leadwires

inactive
Organization: AAMI
Publication Date: 1 January 1995
Status: inactive
Page Count: 26
scope:

This standard covers cables and patient leadwires used for surface electrocardiographic (ECG) monitoring in cardiac monitors as defined in ANSI/AAMI EC13-1992, Cardiac monitors, heart rate meters, and alarms.

Inclusions

This standard covers both disposable and reusable leadwires, with certain sections of the standard applicable to both, and certain sections applicable only to one (applicability is marked on appropriate sections after the section title in the following manner: "BOTH," "DISPOSABLE," or "REUSABLE").

The tests in this standard are designed to enable manufacturers to verify compliance of their products to the safety and performance specifications contained herein. These tests are not intended to be performed by device end users.

This standard defines a safe (no exposed metal pins) common interface at the cable yoke and leadwire connector.

Exclusions

ECG cables and leadwires that are used in applications that may require special characteristics, such as ambulatory ECG devices, telemetry units, the operating room and the cardiac catheterization lab, are excluded from this standard. The cables and patient leadwires included in this standard may supply other functions in addition to ECG monitoring, such as respiration monitoring by impedance pneumography. However, the cable and patient leadwires must meet all of the requirements of this standard, unless a requirement is specifically excluded.

Document History

January 1, 2013
ECG trunk cables and patient leadwires
This standard covers TRUNK CABLES and PATIENT LEADWIRES used to acquire surface electrocardiographic (ECG) monitoring signals for cardiac monitors/telemetry transmitters (ANSI/AAMI/IEC 60601-2-27),...
January 1, 2013
ECG cables and leadwires
This standard covers TRUNK CABLES and PATIENT LEADWIRES used to acquire surface electrocardiographic (ECG) monitoring signals for cardiac monitors/telemetry transmitters (ANSI/AAMI/IEC 60601-2-27),...
December 1, 2001
ECG cables and leadwires
A description is not available for this item.
January 1, 1998
Amendment 1 to ANSI/AAMI EC53: 1995, American National Standard for ECG cables and leadwires
A description is not available for this item.
January 1, 1998
Amendment 1 to ANSI/AAMI EC53: 1995, American National Standard for ECG cables and leadwires
A description is not available for this item.
December 7, 1995
ECG cables and leadwires
A description is not available for this item.
EC53
January 1, 1995
ECG cables and leadwires
This standard covers cables and patient leadwires used for surface electrocardiographic (ECG) monitoring in cardiac monitors as defined in ANSI/AAMI EC13—1992, Cardiac monitors, heart rate meters,...

References

Advertisement