DS/EN 12572-3
Artificial climbing structures – Part 3: Safety requirements and test methods for climbing holds
| Organization: | DS |
| Publication Date: | 24 November 2008 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This European Standard specifies the safety requirements and test methods for holds. This European Standard is applicable to holds, which are used for the natural progression of the climber, i.e. without the use of artificial means (e.g. ice axes, crampons, hooks, nuts) on artificial climbing structures (ACS) and bouldering walls. Holds are designed to be mounted on the ACS with bolts, screws etc. Holds include large volumes or features that are designed for use without additional holds being attached to them. (Volumes or features that are designed for use with additional holds attached to them should meet the requirements of EN 12572-1) The main fixation points for holds forms part of the existing layout of the ACS and are considered in EN 12572-1 and EN 12572-2. A hold is not a belay anchor system; it is not designed to accommodate the latter and is therefore is not intended for belayg the climber. If a hold is designed as belay point it should meet EN 12572-1 and EN 12572-3 of the standard. This European Standard is not applicable to ice climbing, dry tooling and playground equipment.
Document History