DS/EN 12002

Adhesives for tiles – Determination of transverse deformation for cementitious adhesives and grouts

inactive, Most Current
Organization: DS
Publication Date: 7 November 2008
Status: inactive
Page Count: 14
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies the test method to be used to determine the transverse deformation of cementitious ceramic tile adhesives and grouts. This European Standard is applicable to all cementitious ceramic tile adhesives and grouts for internal and external tile installations on floors and walls. It is not applicable to non-cementitious adhesives and grouts , e.g. dispersion and reactive resin adhesives and grouts. This European Standard does not contain performance requirements or recommendations for the design and installation of ceramic tiles. NOTE - Ceramic tile adhesives can also be used for other kinds of tiles (natural and agglomerated stones, etc.), where these do not adversely affect these materials.

Document History

DS/EN 12002
November 7, 2008
Adhesives for tiles – Determination of transverse deformation for cementitious adhesives and grouts
This European Standard specifies the test method to be used to determine the transverse deformation of cementitious ceramic tile adhesives and grouts. This European Standard is applicable to all...
December 20, 2002
Adhesives for tiles - Determination of transverse deformation for cementitious adhesives and grouts
This European Standard specifies the test method to be used to determine the transverse deformation of cementitious ceramic tile adhesives and grouts. This Standard is applicable to all cementitious...
September 1, 1997
Adhesives for tiles - Determination of transverse deformation for cementitious adhesives and grouts
The following European Standard specifies the test method to be used to determine the transverse deformation of cementitious ceramic tile adhesives and grouts. This Standard is applicable to all...
Adhesives for tiles - Determination of transverse deformation for cementitious adhesives and grouts
This European Standard specifies the test method to be used to determine the transverse deformation of cementitious ceramic tile adhesives and grouts. This European Standard is applicable to all...

References

Advertisement