CEN - EN 10222-3
Steel Forgings for Pressure Purposes - Part 3: Nickel Steels with Specified Low Temperature Properties
inactive
| Organization: | CEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
Document History
April 1, 2017
Steel forgings for pressure purposes ‑ Part 3: Nickel steels with specified low temperature properties
This European Standard specifies the technical delivery conditions of forgings for pressure purposes, made of nickel steels, for use at low temperatures.
NOTE Once this standard is published in the...
EN 10222-3
November 1, 1998
Steel Forgings for Pressure Purposes - Part 3: Nickel Steels with Specified Low Temperature Properties
A description is not available for this item.