MHI - MH30.1

Specification for Dock Leveling Devices

inactive
Organization: MHI
Publication Date: 1 January 2007
Status: inactive
scope:

Description:

MH30.1 - SPECIFICATION FOR THE SAFETY, PERFORMANCE AND TESTING OF DOCK LEVELING DEVICES - Approved and published in 2007, this ANSI-approved standard represents recommended safety practices and performance testing criteria that may be used in product selection and utilization. Drawings of test set-ups are shown. The standard provides definition of dock leveling device types and components parts. Safety requirements and considerations and owner responsibilities are discussed. Buyers and specifiers of dock levelers may use this standard to ensure equal comparison of various manufactures' representations as to capacities and safety features.

Document History

January 1, 2022
Design, Testing, and Utilization of Dock Leveling Devices
This standard serves designers, manufacturers, sellers, installers, owners, users, and governing bodies of dock leveling devices to achieve the following objectives: to provide guidelines for the...
January 1, 2015
Performance and Testing Requirements for Dock Leveling Devices
This standard serves as the guide for designers, manufacturers, sellers, installers, owners, users and governing bodies of dock levelers and to provide guidelines for the design and testing of dock...
MH30.1
January 1, 2007
Specification for Dock Leveling Devices
Description: MH30.1 - SPECIFICATION FOR THE SAFETY, PERFORMANCE AND TESTING OF DOCK LEVELING DEVICES - Approved and published in 2007, this ANSI-approved standard represents recommended safety...
Advertisement