DSF/PREN 14587-2

Railway applications - Track - Flash butt welding of rails - Part 2: New R220, R260, R260Mn and R350HT grade rails by mobile welding machines at sites other than a fixed plant

inactive
Organization: DS
Status: inactive
Page Count: 43
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies requirements for the approval of a welding process by a MFBW machine at sites other than fixed plant, as well as the welding contractor together with the requirements for subsequent welding production. Where a MFBW machine is to be used in a static but temporary situation, the requirements of this part of the standard shall apply. It applies to new Vignole R220, R260, R260Mn and R350HT grade rails of 46 kg/m and above, as contained in EN 13674-1, welded by a MFBW machine at sites other than a fixed plant and intended for use on railway infrastructures. This European Standard applies to the welding of rails into welded strings.

Document History

June 3, 2009
Railway applications - Track - Flash butt welding of rails - Part 2: New R220, R260, R260Mn and R350HT grade rails by mobile welding machines at sites other than a fixed plant
This European Standard specifies requirements for the approval of a welding process by a MFBW machine at sites other than fixed plant, as well as the welding contractor together with the requirements...
Railway applications – Infrastructure – Flash butt welding of rails – Part 2: New R200, R220, R260, R260Mn, R320Cr, R350HT, R350LHT, R370CrHT and R400HT grade rails by mobile welding machines at sites other than a fixed plant
This European Standard specifies requirements for the approval of a welding process by a MFBW machine at sites other than fixed plant, as well as the welding contractor together with the requirements...
DSF/PREN 14587-2
Railway applications - Track - Flash butt welding of rails - Part 2: New R220, R260, R260Mn and R350HT grade rails by mobile welding machines at sites other than a fixed plant
This European Standard specifies requirements for the approval of a welding process by a MFBW machine at sites other than fixed plant, as well as the welding contractor together with the requirements...
Railway applications - Track - Flash butt welding of rails - Part 2: New R220, R260, R260Mn and R350HT grade rails by mobile welding machines at sites other than a fixed plant
This European Standard specifies requirements for the approval of a welding process by a MFBW machine at sites other than fixed plant, as well as the welding contractor together with the requirements...
Advertisement