ASD-STAN - PREN 2894
Aerospace Series Nuts, Bi-Hexagonal, Self-Locking, with Counterbore, in Heat Resisting Nickel Base Alloy, Passivated, MoS2 Lubricated Classification : 1 550 MPa (at Ambient Temperature)/315 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 February 1992 |
| Status: | inactive |
| Page Count: | 8 |
Document History
July 1, 2017
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS₂ lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated. Classification: 1 550 MPa1) / 315...
October 31, 2013
Aerospace series Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated Classification: 1 550 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated.
Classification: 1 550 MPa 1) / 315...
March 1, 1995
Aerospace Series Nuts, Bihexagonal, Self-Locking, with counterbore, in Heat Resisting Nickel Base Alloy, Passivated, MoS2 Lubricated Classification: 1 550 MPa (at Ambient Temperature)/315 Degrees Celsius
A description is not available for this item.
PREN 2894
February 1, 1992
Aerospace Series Nuts, Bi-Hexagonal, Self-Locking, with Counterbore, in Heat Resisting Nickel Base Alloy, Passivated, MoS2 Lubricated Classification : 1 550 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.