AWWA C620

Spray-Applied In-Place Epoxy Lining of Water Pipelines, 3 In. (75 mm) and Larger

inactive
Buy Now
Organization: AWWA
Publication Date: 24 June 2007
Status: inactive
Page Count: 32
scope:

This standard describes the requirements for the materials and application of an epoxy lining to the inside surface of previously installed water pipelines 3 in. (75 mm) in diameter and larger. The water pipelines to be rehabilitated may be constructed of any of the following materials: steel, ductile iron, cast iron, asbestos cement, and concrete. Related work required for performing a complete contract is also generally described.

The application is appropriate for the following pipe:

Straight pipe sections can be lined with a machine that progresses uniformly through the pipe and applies an epoxy to the pipe surfaces centrifugally to obtain a smooth lining of uniform thickness with smooth transitions over joints.

Long radius bends may be lined similarly, however most bends are the short radius type. The lining of short radius bends and fittings that cannot be readily negotiated shall be hand coated. This may require additional access points.

Pipe must be structurally suitable. Epoxy lining is not designed to replace the host pipe. Structurally weakened pipes whether by pitting, graphitization, or other weakness may not be candidates for epoxy lining. Structural soundness of the pipe may need to be analyzed for its intended use.

Purpose

The purpose for this standard is to provide the minimum requirements for inplace epoxy lining of water pipelines, including materials, design, application, and inspection.

Document History

January 24, 2019
Spray-In-Place Polymeric Lining for Potable Water Pipelines 4 In. (100 mm) and Larger
This standard describes the requirements for materials, equipment, certification, and procedures for the field application of spray-in-place polymeric (SIPP) linings to the interior of existing...
AWWA C620
June 24, 2007
Spray-Applied In-Place Epoxy Lining of Water Pipelines, 3 In. (75 mm) and Larger
This standard describes the requirements for the materials and application of an epoxy lining to the inside surface of previously installed water pipelines 3 in. (75 mm) in diameter and larger. The...
June 24, 2007
Spray-Applied In-Place Epoxy Lining of Water Pipelines, 3 In. (75 mm) and Larger
This standard describes the requirements for the materials and application of an epoxy lining to the inside surface of previously installed water pipelines 3 in. (75 mm) in diameter and larger. The...

References

Advertisement