DSF/prEN ISO 11138-2

Sterilization of health care products - Biological indicators - Part 2: Biological indicators for ethylene oxide sterilization processes (ISO 11138-2:2006)

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This part of ISO 11138 provides specific requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of sterilizers and sterilization processes employing ethylene oxide gas as the sterilizing agent, either as pure ethylene oxide gas or mixtures of this gas with diluent gases, at sterilizing temperatures within the range of 29 °C to 65 °C. NOTE 1 Requirements for validation and control of ethylene oxide sterilization processes are provided by ISO 11135. NOTE 2 National or regional regulations could provide requirements for work place safety.

Document History

April 4, 2017
Sterilization of health care products – Biological indicators – Part 2: Biological indicators for ethylene oxide sterilization processes (ISO 11138-2:2017)
ISO 11138-2:2017 specifies requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of sterilizers and...
June 11, 2009
Sterilization of health care products – Biological indicators – Part 2: Biological indicators for ethylene oxide sterilization processes
This part of ISO 11138 provides specific requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of...
August 4, 2006
Sterilization of health care products - Biological indicators - Part 2: Biological indicators for ethylene oxide sterilization processes
This standard provides specific requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of sterilizers...
DSF/prEN ISO 11138-2
Sterilization of health care products - Biological indicators - Part 2: Biological indicators for ethylene oxide sterilization processes (ISO 11138-2:2006)
This part of ISO 11138 provides specific requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of...
Sterilization of health care products - Biological indicators - Part 2: Biological indicators for ethylene oxide sterilization processes (ISO/DIS 11138-2:2015)
This part of ISO 11138 provides specific requirements for test organisms, suspensions, inoculated carriers, biological indicators and test methods intended for use in assessing the performance of...
Advertisement