DSF/ISO/IEC FDIS 18014-2

Information technology - Security techniques - Time-stamping services - Part 2: Mechanisms producing independent tokens

pending, Most Current
Organization: DS
Status: pending
Page Count: 37
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18014 presents a general framework for the provision of time-stamping services. Time-stamping services may generate, renew and verify time-stamp tokens. Time-stamp tokens are associations between data and points in time, and are created in a way that aims to provide evidence that the data existed at the associated date and time. In addition, the evidence may be used by non-repudiation services. This part of ISO/IEC 18014 specifies mechanisms that generate independent time-stamps: in order to verify an independent time-stamp token, verifiers do not need access to any other time-stamp tokens. That is, timestamp tokens are not linked, as is the case for the token types defined in ISO/IEC 18014-3.

Document History

DSF/ISO/IEC FDIS 18014-2
Information technology - Security techniques - Time-stamping services - Part 2: Mechanisms producing independent tokens
This part of ISO/IEC 18014 presents a general framework for the provision of time-stamping services. Time-stamping services may generate, renew and verify time-stamp tokens. Time-stamp tokens are...
Advertisement