DSF/prEN 1555-4

Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 4: Valves

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Gas supply systems): 91.140.40
scope:

This part of EN 1555 specifies the characteristics of valves made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. NOTE 1 Valves made from other material than polyethylene designed for the supply of gaseous fuels conforming to the relevant standards are permitted to be used in PE piping system according to EN 1555 provided they have relevant PE connection for butt fusion or electrofusion ends (see prEN 1555 3:2009). It also specifies the test parameters for the test methods referred to in this standard. In conjunction with the other parts of EN 1555, it is applicable to PE valves, their joints and to joints with components of PE and other materials intended to be used under the following conditions: a) a maximum operating pressure, MOP, up to and including 10 bar 1); b) an operating temperature of 20 °C as reference temperature; NOTE 2 For other operating temperatures, derating coefficients should be used, see prEN 1555 5:2009. c) an operating temperature between -20 °C and +40 °C. EN 1555 covers a range of maximum operating pressures and gives requirements concerning colours and additives. NOTE 3 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. It is applicable to bi-directional valves with spigot end or electrofusion socket intended to be fused with PE pipes conforming to prEN 1555 2:2009 without any fittings or with PE fittings conforming to prEN 1555 3:2009.

Document History

July 12, 2021
Plastics piping systems for the supply of gaseous fuels – Polyethylene (PE) – Part 4: Valves
This document specifies the characteristics of valves made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. It is applicable to isolating unidirectional and...
August 11, 2011
Plastics piping systems for the supply of gaseous fuels – Polyethylene (PE) – Part 4: Valves
This European Standard specifies the characteristics of valves made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. NOTE 1 – Valves made from other material...
March 5, 2003
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 4: Valves
This part of EN 1555 specifies the characteristics of valves made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. NOTE Valves made from other materials than...
DSF/prEN 1555-4
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 4: Valves
This part of EN 1555 specifies the characteristics of valves made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. NOTE 1 Valves made from other material than...
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 4: Valves
This European Standard specifies the characteristics of valves made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. NOTE 1 Valves made from other material than...
Advertisement