DSF/ISO/IEC FDIS 11581-10

Information technology - User interface icons - Part 10: Framework and general guidance

pending, Most Current
Organization: DS
Status: pending
Page Count: 33
ICS Code (IT applications in office work): 35.240.20
scope:

This part of ISO/IEC 11581 provides guidance for developers and designers creating and/or using icons and provides a basis for the standardization of icons. It also provides a framework for creating future parts of ISO/IEC 11581 and for identifying icon-related information to be used in any accompanying icon registries. It is important that icons are viewed not only as individual renditions with their associated functionality, but also that the context in which they are used is considered. This part of ISO/IEC 11581 gives requirements and recommendations for icons as they relate to other rendered elements, to sets of icons and to consistency among these symbols.

Document History

DSF/ISO/IEC FDIS 11581-10
Information technology - User interface icons - Part 10: Framework and general guidance
This part of ISO/IEC 11581 provides guidance for developers and designers creating and/or using icons and provides a basis for the standardization of icons. It also provides a framework for creating...
Advertisement