IEC 61755-3-7
Fibre optic interconnecting devices and passive components – Fibre optic connector optical interfaces – Part 3-7: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using titanium as fibre surrounding material, single mode fibre
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
IEC 61755-3-7
January 1, 2009
Fibre optic interconnecting devices and passive components – Fibre optic connector optical interfaces – Part 3-7: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using titanium as fibre surrounding material, single mode fibre
A description is not available for this item.