NACE - SP0100

Cathodic Protection to Control External Corrosion of Concrete Pressure Pipelines and Mortar-Coated Steel Pipelines for Water or Waste Water Service

inactive
Organization: NACE
Publication Date: 7 November 2008
Status: inactive
Page Count: 23
scope:

The purpose of this standard recommended practice is to furnish guidelines that provide corrosion control personnel with information on corrosion control of prestressed concrete cylinder pipe (PCCP) through the application of cathodic protection (CP). The guidelines presented are applicable to new or existing buried pipelines with or without a supplemental coating.

The provisions of this standard should be applied under the direction of competent persons who are qualified to engage in the practice of corrosion control on buried or submerged metallic pipelines. Such persons may be licensed professional engineers or persons recognized as corrosion specialists or CP specialists by NACE. The professional experience of such persons should include suitable experience in CP of prestressed concrete structures.

This standard was originally prepared in 2000 by NACE Task Group T-10A-28, a component of Unit Committee T-10A on Cathodic Protection. To provide the necessary expertise on all aspects of the subject and in order to receive input from all interested parties, Task Group T-10A-28 was composed of corrosion consultants, consulting engineers, architect-engineers, CP engineers, researchers, pipeline owners, and representatives from both industry and government. It was reaffirmed in 2004 by Specific Technology Group (STG) 05 on Cathodic/Anodic Protection. This standard is issued by NACE under the auspices of STG 05.

Document History

June 26, 2014
Cathodic Protection to Control External Corrosion of Concrete Pressure Pipelines and Mortar-Coated Steel Pipelines for Water or Waste Water Service
Introduction Concrete and steel are considered compatible materials because they have similar coefficients of thermal expansion and because concrete usually provides steel with excellent corrosion...
June 26, 2014
Cathodic Protection to Control External Corrosion of Concrete Pressure Pipelines and Mortar-Coated Steel Pipelines for Water or Waste Water Service
Introduction Concrete and steel are considered compatible materials because they have similar coefficients of thermal expansion and because concrete usually provides steel with excellent corrosion...
SP0100
November 7, 2008
Cathodic Protection to Control External Corrosion of Concrete Pressure Pipelines and Mortar-Coated Steel Pipelines for Water or Waste Water Service
The purpose of this standard recommended practice is to furnish guidelines that provide corrosion control personnel with information on corrosion control of prestressed concrete cylinder pipe (PCCP)...
January 1, 2004
Cathodic Protection of Prestressed Concrete Cylinder Pipelines
The purpose of this standard recommended practice is to furnish guidelines that provide corrosion control personnel with information on corrosion control of prestressed concrete cylinder pipe (PCCP)...
January 14, 2000
Cathodic Protection of Prestressed Concrete Cylinder Pipelines
A description is not available for this item.

References

Advertisement