IEEE 1293

Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Nongyroscopic Accelerometers Corrigendum 1: Changes to Annex K and Annex L

inactive
Buy Now
Organization: IEEE
Publication Date: 26 September 2008
Status: inactive
Page Count: 13
scope:

This specification format guide and test procedure standard applies to force-rebalance accelerometers (pendulous or translational proof mass), vibrating beam accelerometers (VBAs), and micromechanical accelerometers that range from lesser accuracy to high-accuracy devices (see 5.1).

All accelerometers have biases, scale factors, misalignments, nonlinearities, noise characteristics, and other parameters. Many of the specification requirements and verification test methods for these parameters; their stabilities; their temperature, magnetic, and other sensitivities; the accelerometer behavior through and across vibration, shock, and other environments; and the accelerometer lifetime and reliability are independent of the accelerometer type. Requirements and tests that are specific to a particular accelerometer type are described separately.

Only the clauses applicable to the given accelerometer type should be used.

Document History

October 23, 2018
Standard Specification Format Guide and Test Procedure for Linear Single-Axis, Nongyroscopic Accelerometers
The specification and test requirements for a linear, single-axis, nongyroscopic accelerometer for use in inertial navigation, guidance, and leveling systems are defined. A standard specification...
IEEE 1293
September 26, 2008
Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Nongyroscopic Accelerometers Corrigendum 1: Changes to Annex K and Annex L
This specification format guide and test procedure standard applies to force-rebalance accelerometers (pendulous or translational proof mass), vibrating beam accelerometers (VBAs), and...
September 25, 1998
Standard Specification Format Guide and Test Procedure for Linear Single-Axis, Nongyroscopic Accelerometers
This specification defines requirements for [accelerometer type]. This specification format guide and test procedure standard applies to force-rebalance accelerometers (pendulous or translational...
September 25, 1998
Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Nongyroscopic Accelerometers
A description is not available for this item.
September 25, 1998
Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Nongyroscopic Accelerometers
This specification format guide and test procedure standard applies to force-rebalance accelerometers (pendulous or translational proof mass), vibrating beam accelerometers (VBAs), and...

References

Advertisement