DS/ISO/IEC 29500-4 cd-rom

Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features

inactive, Most Current
Organization: DS
Publication Date: 5 December 2008
Status: inactive
Page Count: 6
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

ISO/IEC 29500 defines a set of XML vocabularies for representing word-processing documents, spreadsheets and presentations. On the one hand, the goal of ISO/IEC 29500 is to represent faithfully the existing corpus of wordprocessing documents, spreadsheets and presentations that have been produced by Microsoft Office applications (from Microsoft Office 97 to Microsoft Office 2008, inclusive). It also specifies requirements for Office Open XML consumers and producers. On the other hand, the goal is to facilitate extensibility and interoperability by enabling implementations by multiple vendors and on multiple platforms. This Part of ISO/IEC 29500 defines features for backward-compatibility and that are useful for high-quality migration of existing binary documents to ISO/IEC 29500. These features shall only be used by documents of conformance class WML Transitional, SML Transitional, or PML Transitional.

Document History

DS/ISO/IEC 29500-4 cd-rom
December 5, 2008
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features
ISO/IEC 29500 defines a set of XML vocabularies for representing word-processing documents, spreadsheets and presentations. On the one hand, the goal of ISO/IEC 29500 is to represent faithfully the...
Advertisement