ASME/BPVC - CASE N-721

N-721 Alternative Rules for Linear Piping Supports Section III, Division 1 Supp 7

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2007
Status: inactive
Page Count: 2
scope:

GENERAL

The Owner or his designee shall provide a Design Specification (NCA-3252, NCA-3255) that shall identify the loadings for which the supports are to be designed in accordance with NA4 of ANSI/AISC N690L-03. The Design Specification shall contain sufficient detail to provide a complete basis for construction of the supports.

The Owner or his designee shall review and approve each support calculation to determine that all the specified loadings and combinations of loadings have been evaluated and that the acceptance criteria provided in this Code Case and in ANSI/AISC N690L-03 have been considered.

The supports shall be constructed under a Quality Assurance Program that meets the requirements of the Owner.

The use of this Code Case shall be in accordance with NCA-1140 and shall be listed on the applicable Data Report for the piping system which utilizes the linear piping support.

Document History

CASE N-721
July 1, 2007
N-721 Alternative Rules for Linear Piping Supports Section III, Division 1 Supp 7
GENERAL The Owner or his designee shall provide a Design Specification (NCA-3252, NCA-3255) that shall identify the loadings for which the supports are to be designed in accordance with NA4 of...
Advertisement