DS/EN 60065/A11
Audio, video and similar electronic apparatus – Safety requirements
| Organization: | DS |
| Publication Date: | 12 December 2008 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Home economics in general): | 97.020 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
Applies to receiving apparatus for sound or vision, amplifiers, load and source transducers, motor-driven apparatus (radio-gramophones, tape recorders and sound-film projectors, etc.) which are to be connected to the mains, directly or indirectly, and which are intended for domestic and similar indoor use. Gives a safety and classification terminology based on EN 60536. Specifies requirements for marking, insulation, components, electrical connections and fixings, protection against ionizing radiation, resistance to heating, mechanical strength and stability, etc., as well as a requirement for splash-proof mains operated electronic equipment. Does not apply to apparatus designed for rated supply voltage exceeding 433 V (r.m.s.) between phases in the case of three-phase supply and 250 V (r.m.s.) in all other cases. Has the status of a group safety publication in accordance with IEC Guide 104. Please refer to Guide 112 for using the current editions of EN 60065 and EN 60950 in evaluating the safety of multimedia equipment
Document History