IEC 61439-2

Low-voltage switchgear and controlgear assemblies – Part 2: Power switchgear and controlgear assemblies

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2009
Status: inactive
Page Count: 48
ICS Code (Switchgear and controlgear): 29.130
scope:

This clause of Part 1 is applicable except as follows.

Addition:

This standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c.

Throughout this part, the abbreviation PSC-ASSEMBLY is used for a power switchgear and controlgear ASSEMBLY (see 3.1.101).

This standard does not apply to the specific types of ASSEMBLIES covered by other parts of IEC 61439.

Document History

July 1, 2020
Low-voltage switchgear and controlgear assemblies – Part 2: Power switchgear and controlgear assemblies
This part of IEC 61439 defines the specific requirements for the power switchgear and controlgear assembly (abbreviated ‘PSC-assembly’ throughout this document see 3.1.101) as follows: • assemblies...
August 1, 2011
Low-voltage switchgear and controlgear assemblies – Part 2: Power switchgear and controlgear assemblies
NOTE 1 Throughout this part, the abbreviation PSC-ASSEMBLY (see 3.1.101) is used for a power switchgear and controlgear ASSEMBLY. This part of IEC 61439 defines the specific requirements of power...
IEC 61439-2
January 1, 2009
Low-voltage switchgear and controlgear assemblies – Part 2: Power switchgear and controlgear assemblies
This clause of Part 1 is applicable except as follows. Addition: This standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage...

References

Advertisement