ASME/BPVC - CASE N-774

N-774 Use of 13Cr-4Ni (Alloy UNS S41500) Grade F6NM Forgings Weighing in Excess of 10,000 lb (4 540 kg) and Otherwise Conforming to the Requirements of SA-336/SA-336M for Class 1, 2 and 3 Construction Section III, Division 1 Supp 7

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 January 2007
Status: inactive
Page Count: 3

Document History

CASE N-774
January 1, 2007
N-774 Use of 13Cr-4Ni (Alloy UNS S41500) Grade F6NM Forgings Weighing in Excess of 10,000 lb (4 540 kg) and Otherwise Conforming to the Requirements of SA-336/SA-336M for Class 1, 2 and 3 Construction Section III, Division 1 Supp 7
A description is not available for this item.
Advertisement