DS/EN 301062-3 V1.1.1
Integrated Services Digital Network (ISDN); Signalling System No.7; Support of Virtual Private Network (VPN) applications with Private network Q reference point Signalling System number 1 (PSS1) information flows; Part 3: Test Suite Structure and Test Purposes (TSS&T P) specification
| Organization: | DS |
| Publication Date: | 15 April 2001 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document contains the validation (conformance) test specification for the application transport mechanism, support of VPN applications with PSS1 information flows defined in ITU-T Recommendation Q.765.1 [18]. The present document applies only to exchanges having implemented the ISUP v3 protocol specification for the Application Transport Mechanism and APM support of VPN applications for the exchange. It is applicable for validation testing of all types of exchanges as defined in the ISUP v3 protocol specification. The present document does not deal with compatibility testing.
Document History