ISO 3452-6

Non-destructive testing - Penetrant testing - Part 6: Penetrant testing at temperatures lower than 10 Degree C

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2008
Status: active
Page Count: 10
ICS Code (Non-destructive testing): 19.100
scope:

This part of ISO 3452 specifies the testing requirements particular to applications at low temperatures (lower than + 10 °C) as well as the method for qualification of suitable testing products. It applies only to materials qualified for the relevant temperature range used in accordance with the manufacturer's instructions.

Document History

ISO 3452-6
December 1, 2008
Non-destructive testing - Penetrant testing - Part 6: Penetrant testing at temperatures lower than 10 Degree C
This part of ISO 3452 specifies the testing requirements particular to applications at low temperatures (lower than + 10 °C) as well as the method for qualification of suitable testing products. It...

References

Advertisement