BSI - BS 907
Specification for dial gauges for linear measurement
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2008 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
Dial diameters 17/8 in to 21/2 in, with plunger movement parallel to dial plane. Performance of gauges with scale divisions of 0.001 in (sometimes subdivided into half divisions), 0.0001 in, and 0.01 mm. Dimensions, methods of testing, notes on care and use appended.
Document History
November 30, 2008
Specification for dial gauges for linear measurement
A description is not available for this item.
BS 907
November 30, 2008
Specification for dial gauges for linear measurement
Dial diameters 17/8 in to 21/2 in, with plunger movement parallel to dial plane. Performance of gauges with scale divisions of 0.001 in (sometimes subdivided into half divisions), 0.0001 in, and 0.01...
November 29, 1965
Specification for dial gauges for linear measurement
Dial diameters 17⁄8 in to 21⁄2 in, with plunger movement parallel to dial plane. Performance of gauges with scale divisions of 0.001 in (sometimes subdivided into half divisions), 0.0001 in, and 0.01...