BSI - BS 887
Precision vernier callipers - Requirements and test methods
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
Callipers with internal and external measuring faces up to 1 metre range or 48 in, vernier graduated to 0.02 mm or 0.001 in. Nomenclature, construction, scales, accuracy protection. Appendices cover recommended sections of beam, methods of test and use.
Document History
November 30, 2008
Precision vernier callipers - Requirements and test methods
A description is not available for this item.
November 30, 2008
Precision vernier callipers - Requirements and test methods
Callipers with internal and external measuring faces up to 1 metre range or 48 in, vernier graduated to 0.02 mm or 0.001 in. Nomenclature, construction, scales, accuracy protection. Appendices cover...
BS 887
November 30, 2008
Precision vernier callipers - Requirements and test methods
Callipers with internal and external measuring faces up to 1 metre range or 48 in, vernier graduated to 0.02 mm or 0.001 in. Nomenclature, construction, scales, accuracy protection. Appendices cover...
July 30, 1982
Precision Vernier Callipers
Callipers with internal and external measuring faces up to 1 metre range or 48 in , vernier graduated to 0.02 mm or 0.001 in. Nomenclature, construction, scales, accuracy protection. Appendices cover...