DSF/ISO/DIS 17491-2

Protective clothing - Test methods for clothing providing protection against chemicals - Part 2: Determination of resistance to inward leakage of aerosols and gases (inward leakage test)

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 17491 specifies two different methods for determining the inward leakage of chemical protective suits in a gaseous or aerosol environment. The procedure is applicable to gas-tight suits and provides an evaluation of chemical protective suit integrity, particularly leakage in the breathing zone, under dynamic conditions through the use of human subjects.

Document History

DSF/ISO/DIS 17491-2
Protective clothing - Test methods for clothing providing protection against chemicals - Part 2: Determination of resistance to inward leakage of aerosols and gases (inward leakage test)
This part of ISO 17491 specifies two different methods for determining the inward leakage of chemical protective suits in a gaseous or aerosol environment. The procedure is applicable to gas-tight...
Advertisement