DS/EN 60793-2-50

Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres

inactive
Organization: DS
Publication Date: 3 December 2008
Status: inactive
Page Count: 43
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793-2 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2, B4, B5 and B6. A map from IEC designations to ITU-T designations is shown in Annex I. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types of requirements apply to these fibres: - general requirements, as defined in IEC 60793-2; - specific requirements common to the class B single-mode fibres covered in this standard and which are given in Clause 3; - particular requirements applicable to individual fibre types or specific applications, which are defined in Annexes A to G. - For some Family Specifications, there are sub-categories that are distinguished on the basis of difference in transmission attribute specifications. The designations for these sub-categories are documented in the individual Family Specifications.

Document History

March 2, 2016
Optical fibres – Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
July 16, 2013
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
DS/EN 60793-2-50
December 3, 2008
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793-2 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2, B4, B5 and B6. A map from IEC designations to ITU-T designations is shown in Annex I. These fibres...
August 23, 2004
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793-2 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2, and B4. These fibres are used or can be incorporated in information transmission equipment and...
June 6, 2002
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793-2 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2, and B4. These fibres are used or can be incorporated in information transmission equipment and...
Optical fibres – Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
IEC 60793-2-50:2015 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
Optical fibres -- Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
Optical fibres -- Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793-2 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2, B4, B5 and B6. A map from IEC designations to ITU-T designations is shown in Annex I. These fibres...
Optical fibres -- Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
Optical fibres -- Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
Advertisement