ISO/IEC 24727-3

Identification cards - Integrated circuit card programming interfaces - Part 3: Application interface

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2008
Status: active
Page Count: 202
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 24727 defines services as representations of action requests and action responses to be supported at the client-application service interface. The services are described in a programming-languageindependent way.

This part of ISO/IEC 24727 is the application interface of the Open Systems Interconnection Reference Model defined in ISO/IEC 7498-1. It provides a high-level interface for a client-application making use of information storage and processing operations of a card-application as viewed on the generic card interface.

This part of ISO/IEC 24727 does not mandate a specific implementation methodology for this interface.

Document History

April 1, 2014
Identification cards - Integrated circuit card programming interfaces - Part 3: Application interface AMENDMENT 1
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
September 15, 2010
Identification cards - Integrated circuit card programming interfaces - Part 3: Application interface TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 24727 defines services as representations of action requests and action responses to be supported at the client-application service interface. The services are described in a...
ISO/IEC 24727-3
December 1, 2008
Identification cards - Integrated circuit card programming interfaces - Part 3: Application interface
This part of ISO/IEC 24727 defines services as representations of action requests and action responses to be supported at the client-application service interface. The services are described in a...

References

Advertisement