ISO 4642-1

Rubber and plastics hoses, non-collapsible, for fire-fighting service — Part 1: Semi-rigid hoses for fixed systems

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2009
Status: inactive
Page Count: 26
ICS Code (Fire-fighting): 13.220.10
ICS Code (Hoses): 83.140.40
scope:

This part of ISO 4642 specifies the requirements and test methods for semi-rigid reel hoses for fire-fighting purposes for use with fixed systems. The hoses are intended for use at a maximum working pressure of 1,2 MPa for hoses of 19 mm and 25 mm inside diameter and 0,7 MPa for hoses of 33 mm inside diameter.

Hoses conforming to this part of ISO 4642 are intended for applications where long intervals can occur between the occasions of use, for example on fixed fire hose reels in buildings and other construction works.

This part of ISO 4642 applies exclusively to hoses for fire-fighting purposes intended for use at ambient conditions in non-aggressive or non-corrosive atmospheres within the temperature range −20 °C to +60 °C.

NOTE 1 Hoses for use at temperatures lower than −20 °C can be supplied at the request of the purchaser.

NOTE 2 All pressures are expressed in megapascals where 1 MPa = 10 bar.

Document History

December 1, 2015
Rubber and plastics hoses, noncollapsible, for fire-fighting service - Part 1: Semi-rigid hoses for fixed systems
This part of ISO 4642 specifies the requirements and test methods for semi-rigid reel hoses for firefighting purposes for use with fixed systems. The hoses are intended for use at a maximum working...
ISO 4642-1
February 15, 2009
Rubber and plastics hoses, non-collapsible, for fire-fighting service — Part 1: Semi-rigid hoses for fixed systems
This part of ISO 4642 specifies the requirements and test methods for semi-rigid reel hoses for fire-fighting purposes for use with fixed systems. The hoses are intended for use at a maximum working...

References

Advertisement