CENELEC - EN 50332-2

Sound system equipment: Headphones and earphones associated with portable audio equipment Maximum sound pressure level measurement methodology and limit considerations Part 2: Matching of sets with headphones if either or both are offered separately

inactive
Organization: CENELEC
Publication Date: 1 October 2003
Status: inactive
Page Count: 10
ICS Code (Accessories): 33.160.50
ICS Code (Electroacoustics): 17.140.50

Document History

October 1, 2013
Sound system equipment: Headphones and earphones associated with personal music players - Maximum sound pressure level measurement methodology - Part 2: Matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design
This Part 2 of EN 50332 specifies methods of measuring the matching values for the use of personal music players and headphones/earphones defined for the use with those and with standardised...
EN 50332-2
October 1, 2003
Sound system equipment: Headphones and earphones associated with portable audio equipment Maximum sound pressure level measurement methodology and limit considerations Part 2: Matching of sets with headphones if either or both are offered separately
A description is not available for this item.

References

Advertisement