ISO/IEC 29341-7-11
Information technology – UPnP Device Architecture – Part 7-11: Lighting Device Control Protocol – Switch Power Service
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template.
This service-type enables the following functions:
• basic power switching for embedding devices.
This service template does not address:
• It is assumed that implementations of this service will not disable themselves as a side effect of driving their output load to a disabled state.
Document History