CGSB - CAN/CGSB-3.23-2009

Aviation Turbine Fuel (Grades JET A and JET A-1)

inactive
Organization: CGSB
Publication Date: 1 January 2009
Status: inactive
Page Count: 15
ICS Code (Liquid fuels): 75.160.20
scope:

This standard applies to two grades of kerosene-type aviation turbine fuel (grades JET A and JET A-1), consisting entirely of petroleum-derived hydrocarbons, naturally occurring non-hydrocarbons and additives as specified herein. Kerosene-type aviation turbine fuels are distillates having a minimum flash point of 38°C.

The two grades differ only in freezing point. Grade JET A has a maximum freezing point of -40°C and Grade JET A-1 has a maximum freezing point of ‑47°C.

The fuels are normally used in civil aviation operations.

Limitations for Use - Aircraft operators should consult their aircraft manuals for the type of fuel, fuel additives and any temperature-related or other limitations.

Temperature Limitations - When temperatures are close to the fuel freezing-point, fuel operability problems can be experienced. JET A, with a specification freezing point of -40°C, is not intended for use during extremely cold weather conditions or when the ambient temperature is close to, or below, ‑40°C. It also requires more restrictive use than JET A-1. For more information concerning temperature limitations, see Transport Canada's Airworthiness Notice No. B021 (par. 2.1.2) and par. 8.4.

The testing and evaluation of a product against this standard may require the use of materials and/or equipment that could be hazardous. This document does not purport to address all the safety aspects associated with its use. Anyone using this standard has the responsibility to consult the appropriate authorities and to establish appropriate health and safety practices in conjunction with any applicable regulatory requirements prior to its use.

Document History

October 1, 2023
Aviation turbine fuel (Grades JET A and JET A-1)
A description is not available for this item.
October 1, 2020
Aviation turbine fuel (Grades JET A and JET A-1)
A description is not available for this item.
November 1, 2016
Aviation turbine fuel (Grades JET A and JET A-1)
A description is not available for this item.
Aviation turbine fuel (Grades JET A and JET A-1)
A description is not available for this item.
Aviation Turbine Fuel (Grades JET A and Jet A-1)
A description is not available for this item.
April 1, 2012
Aviation Turbine Fuel (Grades JET A and Jet A-1)
A description is not available for this item.
March 1, 2010
Aviation Turbine Fuel (Grades JET A and JET A-1)
A description is not available for this item.
CAN/CGSB-3.23-2009
January 1, 2009
Aviation Turbine Fuel (Grades JET A and JET A-1)
This standard applies to two grades of kerosene-type aviation turbine fuel (grades JET A and JET A-1), consisting entirely of petroleum-derived hydrocarbons, naturally occurring non-hydrocarbons and...
Aviation Turbine Fuel (Grades JET A and JET A-1)
A description is not available for this item.
August 1, 2005
Aviation Turbine Fuel (Grades JET A and JET A-1)
A description is not available for this item.
July 1, 2002
Kerosine Type Aviation Turbine Fuel
A description is not available for this item.
July 1, 2002
Kerosine Type Aviation Turbine Fuel
A description is not available for this item.
July 1, 2002
Kerosine Type Aviation Turbine Fuel
A description is not available for this item.
December 1, 1997
Aviation Turbine Fuel, Kerosine Type
A description is not available for this item.
May 1, 1993
Aviation Turbine Fuel, Kerosine Type
A description is not available for this item.
May 1, 1993
Aviation Turbine Fuel, Kerosine Type; (Amendment 3 September 1995 Incorporates Amendment 2)
A description is not available for this item.

References

Advertisement