NPFC - MIL-DTL-12109/8

Solenoid, Electrical; Class 1 (Cannon) 90 MM, 24 Volt DC, 28 AMP Max

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 3 December 2008
Status: active
Page Count: 1

Document History

March 31, 2021
Solenoid, Electrical; Class 1 (Cannon) 90 MM, 24 Volt DC, 28 AMP Max
A description is not available for this item.
June 28, 2016
Solenoid, Electrical; Class 1 (Cannon) 90 MM, 24 Volt DC, 28 AMP Max
A description is not available for this item.
MIL-DTL-12109/8
December 3, 2008
Solenoid, Electrical; Class 1 (Cannon) 90 MM, 24 Volt DC, 28 AMP Max
A description is not available for this item.
August 20, 1998
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 90 MM, 24 VOLT DC, 28 AMP MAX
A description is not available for this item.
June 25, 1990
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 90 MM, 24 VOLT DC, 28 AMP MAX
A description is not available for this item.
October 31, 1968
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 90 MM, 24 VOLT DC, 28 AMP MAX
The complete requirements for procuring the Solenoid described herein shall consist of this document and the issue in effect of Specification MIL-S-12109. This specification is mandatory for use by...

References

Advertisement