DS/IEC 61196-1-1

Coaxial communication cables - Part 1-1: Capability approval for coaxial cables

inactive, Most Current
Organization: DS
Publication Date: 16 December 2008
Status: inactive
Page Count: 23
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This International standard applies to Capability Approval requirements for coaxial communication cables as specified in generic specification IEC 61196-1. It specifies the requirements for a manufacturer seeking approval of his capability to design (if applicable), manufacture, inspect, test and release coaxial communication cables as defined in his capability manual. Manufacturer's Approval, which embodies all the relevant requirements of ISO 9001, is a prerequisite for granting Capability Approval but a manufacturer may apply for Manufacturer's Approval and Capability Approval concurrently. NOTE 1 This document was written in order to be used in case of third party certification; however, it may be used as the basis for second party or self certification. NOTE 2 When certification is required, CA should be used according to the following. CA may also be used for second party or self-assessment.

Document History

DS/IEC 61196-1-1
December 16, 2008
Coaxial communication cables - Part 1-1: Capability approval for coaxial cables
This International standard applies to Capability Approval requirements for coaxial communication cables as specified in generic specification IEC 61196-1. It specifies the requirements for a...
Coaxial communication cables - Part 1-1: Capability approval for coaxial cables
A description is not available for this item.
Advertisement