CENELEC - HD 629.1 S2

Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV Part 1: Cables with extruded insulation

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2006
Status: active
Page Count: 32
ICS Code (Cables): 29.060.20
ICS Code (Connecting devices): 29.120.20

Document History

HD 629.1 S2
February 1, 2006
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV Part 1: Cables with extruded insulation
A description is not available for this item.
February 1, 2006
Test Requirements on Accessories for Use on Power Cables of Rated Voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV Part 1: Cables with Extruded Insulation
A description is not available for this item.

References

Advertisement