IEC 62116
Test procedure of islanding prevention measures for utility-interconnected photovoltaic inverters
| Organization: | IEC |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
Scope and object
The purpose of this International Standard is to provide a test
procedure to evaluate the performance of islanding prevention
measures used with utility-interconnect
This standard describes a guideline for testing the performance of automatic islanding prevention measures installed in or with single or multi-phase utility interactive PV inverters connected to the utility grid. The test procedure and criteria described are minimum requirements that will allow repeatability. Additional requirements or more stringent criteria may be specified if demonstrable risk can be shown. Inverters and other devices meeting the requirements of this standard are considered non-islanding as defined in IEC 61727.
This standard may be applied to other types of
utility-interconnect
Document History