DIN IEC 61196-7
Coaxial communication cables - Part 7: Sectional specification for cables for BCT-cabling in accordance with ISO/IEC 15018 (EN 50173-4) - Indoor drop cables for systems operating at 5 MHz to 3000 MHz (IEC 46A/905/CD:2008)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
DIN IEC 61196-7
February 1, 2009
Coaxial communication cables - Part 7: Sectional specification for cables for BCT-cabling in accordance with ISO/IEC 15018 (EN 50173-4) - Indoor drop cables for systems operating at 5 MHz to 3000 MHz (IEC 46A/905/CD:2008)
A description is not available for this item.