FORD WSK-M11P57-A3
PERFORMANCE, STRUCT, ADHESIVE; 1 COMP., PUR; FAST FIX ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 7 January 2009 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for solvent free, polyurethane based, structural metal-to-metal respectively semistructural metal-to-glass adhesives as follows (see also 5.1)
WSK-M11P57-A1: One component material and moisture curing at ambient temperatures, with standard fix behavior,
WSK-M11P57-A2: One component material and moisture curing at ambient temperatures with a high shear modulus behaviour after complete curing,
WSK-M11P57-A3: One component material, warm bead applied and moisture curing at ambient temperatures, with a fast fix behaviour,
WSK-M11P57-A4: One component material and moisture curing at ambient temperatures, with standard fix and non conductive behaviour.
Document History