CEN - EN ISO 1179-2
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
inactive
| Organization: | CEN |
| Publication Date: | 1 April 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
November 1, 2022
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
This document specifies the dimensions, performance requirements and test procedures for heavy-duty (S series) and light-duty (L series) stud ends with threads, and the elastomeric sealing (type E)...
November 1, 2013
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
This part of ISO 1179 specifies dimensions, performance requirements and test procedures for heavyduty (S series) and light-duty (L series) stud ends with ISO 228-1 threads and the elastomeric...
EN ISO 1179-2
April 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.