DS/EN ISO 2081

Metallic and other inorganic coatings – Electroplated coatings of zinc with supplementary treatments on iron or steel

inactive
Organization: DS
Publication Date: 21 January 2009
Status: inactive
Page Count: 30
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the electroplater, and the requirements for heat treatment before and after electroplating. It is not applicable to zinc coatings applied - to sheet, strip or wire in the non-fabricated form, - to close-coiled springs, or - for purposes other than protective or decorative. This International Standard does not specify requirements for the surface condition of the basis metal prior to electroplating with zinc. However, defects in the surface of the basis metal can adversely affect the appearance and performance of the coating. The coating thickness that can be applied to threaded components can be limited by dimensional requirements, including class or fit.

Document History

March 26, 2018
Metallic and other inorganic coatings – Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO 2081:2018)
ISO 2081:2018 specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the electroplater,...
DS/EN ISO 2081
January 21, 2009
Metallic and other inorganic coatings – Electroplated coatings of zinc with supplementary treatments on iron or steel
This International Standard specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the...
Metallic and other inorganic coatings – Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO/FDIS 2081:2017)
This International Standard specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the...
Metallic coatings - Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO/DIS 2081:2007)
This International Standard specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the...
Metallic and other inorganic coatings - Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO/FDIS 2081:2008)
This International Standard specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the...
Advertisement