DLA - SMD-5962-87621
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, 8-BIT BINARY COUNTER WITH INPUT REGISTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 September 1987 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS592 8-bit binary counter with input registers
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20 terminal, .350" × .350"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Maximum power dissipation (PD) 1/ - - - - - - 330 mW Storage temperature range- - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - +300°C Junction temperature - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC): Cases E, F and 2 - - - - - - - - - - - - - - See MIL-M-38510, appendix C
Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high-level input voltage (VIH) - - - - 2.0 V Maximum low-level input voltage (VIL)- - - - - 0.7V Maximum high-level output current, [R bar][C bar][O bar] (IOH) - −1.0 mA Maximum low-level output current, [R bar][C bar][O bar] (IOL)- - 8.0 mA Counter clock frequency (fCCK) - - - - - - - - 0.0 MHz to 20.0 MHz Minimum counter clock pulse width (t[W bar][C bar][C bar][K bar])- - - 25 ns Minimum counter clear pulse width (t[W bar][C bar][C bar][L bar][R bar]) - - 20 ns Minimum register clock pulse width (t[W bar][R bar][C bar][K bar]) - - 20 ns Minimum counter load pulse width (tW[C bar][L bar][O bar][A bar][D bar]) - - 40 ns
Minimum setup time (tsu): [C bar][C bar][K bar][E bar][N bar] low before CCK↑ - - - - - - - - - - - - 30 ns [C bar][C bar][L bar][R bar] inactive before CCK↑ - - - - - - - - - - 20 ns [C bar][L bar][O bar][A bar][D bar] inactive before CCK↑ - - - - - - - - - 20 ns RCK↑ before [C bar][L bar][O bar][A bar][D bar] 2/- - - - - - - - - - - - - 30 ns Data A thru H before RCK↑ - - - - - - - - - - 20 ns Minimum hold time (th) - - - - - - - - - - - - 0 ns Case operating temperature range (TC)- - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History