DS/ISO 1940-1

Mechanical vibration – Balance quality requirements for rotors in a constant (rigid) state – Part 1: Specification and verification of balance tolerances

inactive, Most Current
Organization: DS
Publication Date: 5 February 2009
Status: inactive
Page Count: 38
ICS Code (Balancing and balancing machines): 21.120.40
scope:

ISO 1940-1:2003 gives specifications for rotors in a constant (rigid) state. It specifies balance tolerances, the necessary number of correction planes, and methods for verifying the residual unbalance. Recommendations are also given concerning the balance quality requirements for rotors in a constant (rigid) state, according to their machinery type and maximum service speed. These recommendations are based on worldwide experience. ISO 1940-1:2003 is also intended to facilitate the relationship between the manufacturer and user of rotating machines, by stating acceptance criteria for the verification of residual unbalances. Detailed consideration of errors associated with balancing and verification of residual unbalance are given in ISO 1940-2. ISO 1940-1:2003 does not cover rotors in a flexible state. The balance quality requirements for rotors in a flexible state are covered by ISO 11342.

Document History

DS/ISO 1940-1
February 5, 2009
Mechanical vibration – Balance quality requirements for rotors in a constant (rigid) state – Part 1: Specification and verification of balance tolerances
ISO 1940-1:2003 gives specifications for rotors in a constant (rigid) state. It specifies balance tolerances, the necessary number of correction planes, and methods for verifying the residual...
February 5, 2009
Mechanical vibration – Balance quality requirements for rotors in a constant (rigid) state – Part 1: Specification and verification of balance tolerances
ISO 1940-1:2003 gives specifications for rotors in a constant (rigid) state. It specifies balance tolerances, the necessary number of correction planes, and methods for verifying the residual...
Advertisement