DS/ISO 28219
Packaging – Labelling and direct product marking with linear bar code and two-dimensional symbols
| Organization: | DS |
| Publication Date: | 18 February 2009 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Packaging and distribution of goods in general): | 55.020 |
scope:
This international standard: - Defines minimum requirements for identifying items; - Provides guidelines for item marking with machine-readable symbols; - Covers both labels and direct marking of items; - Includes testing procedures for label adhesive characteristics and mark durability; - Provides guidance for the formatting on the label of data presented in linear bar code, two-dimensional symbol or human readable form; - Is intended for applications which include, but are not limited to, support of systems that automate the control of items during the processes of: o Production, o Inventory, o Distribution, o Field service, o Point of sale and o Repair. - Is intended to include, but it is not limited to, multiple industries including: o Automotive, o Aerospace, o Chemical, o Consumer items, o Electronics
Document History