DSF/EN 1218-5/prA1

Safety of woodworking machines - Tenoning machines - Part 5: One side profiling machines with fixed table and feed rollers or feed chain

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Woodworking machines): 79.120.10
scope:

Replace first paragraph with the following: ""This document specifies the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to one side profiling machines with fixed table and feed rollers or feed chain hereinafter referred to as ""machines"", where the loading and unloading is manual and where the maximum work-piece height capacity is 200 mm. The machine is designed to process in one pass one side of solid wood, chip board, fibreboard or plywood and also these materials where they are covered with plastic laminate. The work-piece is fed through the processing units by an integrated feed consisting of rollers or a chain."". Delete the second paragraph.

Document History

October 27, 2009
Safety of woodworking machines – Tenoning machines – Part 5: One side profiling machines with fixed table and feed rollers or feed chain
This document specifies all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to one side profiling machines with fixed table and feed rollers or feed...
February 5, 2007
Safety of woodworking machines - Tenoning machines - Part 5: One side profiling machines with fixed table and feed rollers or fed by chain
This standard specifies the requirements and/or measures to remove the hazards and/or limit the risks on one side profiling machines with fixed table and feed rollers or feed chain.
August 11, 2004
Safety of woodworking machines - Tenoning machines - Part 5: One side profiling machines with fixed table and feed rollers or fed by chain
This standard specifies the requirements and/or measures to remove the hazards and/or limit the risks on one side profiling machines with fixed table and feed rollers or feed chain.
DSF/EN 1218-5/prA1
Safety of woodworking machines - Tenoning machines - Part 5: One side profiling machines with fixed table and feed rollers or feed chain
Replace first paragraph with the following: ""This document specifies the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to one side profiling machines...
Advertisement