DIN EN 485-2
Aluminium and aluminium alloys - Sheet, strip and plate - Part 2: Mechanical properties
| Organization: | DIN |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This European Standard specifies the mechanical properties of wrought aluminium and wrought aluminium alloy sheet, strip and plate for general engineering applications.
It does not apply to semi-finished rolled products in coiled form to be subjected to further rolling (reroll stock) or to special products such as corrugated, embossed, painted, sheets and strips or to special applications such as aerospace, can stock, finstock, for which mechanical properties are specified in separate European Standards.
The chemical composition limits of the alloys are specified in EN 573-3.
Temper designations are defined in Annex B, in compliance with the provisions of EN 515.
Document History