FORD WSK-M2P151-A2

PAINT PERFORMANCE, NON-EYE VISIBLE, 48 h SALT SPRAY, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 27 January 2009
Status: inactive
Page Count: 4
scope:

These specifications define the performance requirements for a paint or powder coat system with adequate appearance and durability on metal components in non-eye level visible interior areas.

WSK-M2P151-A1 24 h Salt Spray

WSK-M2P151-A2 48 h Salt Spray

WSK-M2P151-A3 72 h Salt Spray

Document History

FORD WSK-M2P151-A2
January 27, 2009
PAINT PERFORMANCE, NON-EYE VISIBLE, 48 h SALT SPRAY, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a paint or powder coat system with adequate appearance and durability on metal components in non-eye level visible interior areas....
February 1, 1990
PAINT PERFORMANCE, NON- EYE VISIBLE, 48 H SALT SPRAY, INTERIOR
1. SCOPE These specifications define the performance requirements for a paint or powder coat system with adequate appearance and durability on metal components in non-eye level visible interior areas.

References

Advertisement