ISO 17484-2

Plastics piping systems — Multilayer pipe systems for indoor gas installations — Part 2: Code of practice

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2009
Status: active
Page Count: 16
ICS Code (Plastics fittings): 23.040.45
ICS Code (Gas supply systems): 91.140.40
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 17484 specifies the recommended practice for the installation of multilayer pipe systems in accordance with ISO 17484-1.

It is applicable to pipe systems used in buildings to supply gas with a maximum operating pressure (MOP) up to and including 5 bar1).

This part of ISO 17484 specifies common basic principles for indoor gas systems. Users of this part of ISO 17484 should be aware that more detailed national standards and/or codes of practice can exist in ISO member countries. These existing regulations, as well as new national regulations, take precedence over this part of ISO 17484. It is intended to be applied in association with these national standards and/or codes of practice setting out the above-mentioned basic principles.

1) 1 bar = 0,1 MPa = 0,1 N/mm2 = 105 N/m2.

Document History

ISO 17484-2
January 15, 2009
Plastics piping systems — Multilayer pipe systems for indoor gas installations — Part 2: Code of practice
This part of ISO 17484 specifies the recommended practice for the installation of multilayer pipe systems in accordance with ISO 17484-1. It is applicable to pipe systems used in buildings to supply...

References

Advertisement