FORD FLTM BZ 157-01

Determination of organic emissions from non-metallic materials in vehicle interiors by Headspace Gas Chromatography

inactive
Buy Now
Organization: FORD
Publication Date: 23 January 2009
Status: inactive
Page Count: 4
scope:

Application

This test method is used to determine emissions of organic compounds (TVOC = total volatile organic compounds) which are given off from non-metallic materials in the immediate vicinity of or inside vehicle interiors.

The sum of individual substances according to a gas Chromatography analysis and detection with a flame ionization detector or mass selective detector is used as a measure of the total emission of a material.

The test is performed using Head-Space technique after tempering at 120 °C.

The relevant sampling points, relevant requirements and special provisions relating to the execution of the test can be found in the appropriate specifications and drawings, etc.

If components are made up of a number of different materials, separate tests may be required for each individual material.

Document History

March 11, 2011
DETERMINATION OF ORGANIC EMISSIONS FROM NON-METALLIC MATERIALS IN VEHICLE INTERIORS BY HEADSPACE GAS CHROMATOGRAPHY
Application This test method is used to determine emissions of organic compounds (TVOC = total volatile organic compounds) which are given off from non-metallic materials in the immediate vicinity...
FORD FLTM BZ 157-01
January 23, 2009
Determination of organic emissions from non-metallic materials in vehicle interiors by Headspace Gas Chromatography
Application This test method is used to determine emissions of organic compounds (TVOC = total volatile organic compounds) which are given off from non-metallic materials in the immediate vicinity...
Advertisement